LV47011P-E
LV47011P-E
Obsolete
Description:  IC AMP CLASS AB QUAD 29W 25HZIP
Manufacturer:  onsemi
Datasheet:   LV47011P-E Datasheet
History Price: Obsolete
In Stock: 6400
LV47011P-E vs LV4910T-MPB-E
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class D
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
29W x 4 @ 4Ohm
2W x 2 @ 4Ohm
Voltage - Supply
8V ~ 16V
2.5V ~ 5.5V
Features
Mute, Short-Circuit and Thermal Protection
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
25-HZIP
30-TSSOP
Package / Case
25-SSIP Exposed Pad, Formed Leads
30-TSSOP (0.220", 5.60mm Width)