LV47017P-E
LV47017P-E
Obsolete
Description:  IC AMP CLASS AB QUAD 48W 25HZIP
Manufacturer:  onsemi
Datasheet:   LV47017P-E Datasheet
History Price: $5.22000
In Stock: 22800
LV47017P-E vs LV4991TH-TLM-E
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
48W x 4 @ 4Ohm
1W x 1 @ 8Ohm
Voltage - Supply
9V ~ 16V
2.7V ~ 5.5V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Standby, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
25-HZIP
8-HMSOP
Package / Case
25-SSIP Exposed Pad, Formed Leads
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads