Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV4900HR-MPB-E
LV4900HR-MPB-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AUDIO AMP CLASS D 36HSOP
Manufacturer:
onsemi
Datasheet:
LV4900HR-MPB-E Datasheet
History Price: $3.52000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV4900HR-MPB-E vs LV47011P-E
Part No
LV4900HR-MPB-E
LV47011P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Type
-
Class AB
Output Type
-
4-Channel (Quad)
Max Output Power x Channels @ Load
-
29W x 4 @ 4Ohm
Voltage - Supply
-
8V ~ 16V
Features
-
Mute, Short-Circuit and Thermal Protection
Mounting Type
-
Through Hole
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
25-HZIP
Package / Case
-
25-SSIP Exposed Pad, Formed Leads