LV4904V-TLM-E
LV4904V-TLM-E
Obsolete
Description:  IC AMP CLASS D STER 15W 44SSOPJ
Manufacturer:  onsemi
History Price: $5.10000
In Stock: 37600
LV4904V-TLM-E vs LV47002P-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class D
-
Output Type
2-Channel (Stereo)
-
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
-
Voltage - Supply
8V ~ 20V
-
Features
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Surface Mount
-
Operating Temperature
-30 ℃ ~ 70 ℃ (TA)
-
Supplier Device Package
44-SSOPJ
-
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
-