Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV4920H-TLM-E
LV4920H-TLM-E
Active
Linear - Amplifiers - Audio
Description:
CLASS-D POWER AMPLIFIER
Manufacturer:
onsemi
Datasheet:
LV4920H-TLM-E Datasheet
History Price: $1.65000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV4920H-TLM-E vs LV47017P-E
Part No
LV4920H-TLM-E
LV47017P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm, 15W x 2 @ 8Ohm
48W x 4 @ 4Ohm
Voltage - Supply
8V ~ 24V
9V ~ 16V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
36-HSOP-R
25-HZIP
Package / Case
36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
25-SSIP Exposed Pad, Formed Leads