LV4991TH-TLM-E
LV4991TH-TLM-E
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8HMSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48400
LV4991TH-TLM-E vs LV47004P-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
1W x 1 @ 8Ohm
24W x 4 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
9V ~ 16V
Features
Standby, Thermal Protection
Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-HMSOP
25-HZIP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads
25-SSIP Exposed Pad, Formed Leads