LV4991TH-TLM-E
LV4991TH-TLM-E
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8HMSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48400
LV4991TH-TLM-E vs LV49152V-MPB-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 1 @ 8Ohm
15W x 2 @ 8Ohm
Voltage - Supply
2.7V ~ 5.5V
9V ~ 18V
Features
Standby, Thermal Protection
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-HMSOP
44-SSOPJ
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads
44-LSSOP (0.220", 5.60mm Width) Exposed Pad