Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5256GP-TE-L-E
LV5256GP-TE-L-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK BST ADJ 600MA 20VCT
Manufacturer:
onsemi
Datasheet:
LV5256GP-TE-L-E Datasheet
History Price: $1.47000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV5256GP-TE-L-E vs LV56081GP-E
Part No
LV5256GP-TE-L-E
LV56081GP-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Step-Up, Step-Down
Ratiometric
Output Configuration
Positive
Positive and Negative
Topology
Buck, Boost
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
10V
3.45V
Voltage - Output (Min/Fixed)
1V
-5.5V, 15V
Voltage - Output (Max)
14V
-
Current - Output
600mA
20mA
Frequency - Switching
300kHz ~ 1.5MHz
2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN
24-WFQFN
Supplier Device Package
20-VCT (3x3)
24-VCT (3.5x3.5)