Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV56081GP-E
LV56081GP-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHRG PUMP -5.5V/15V 24VCT
Manufacturer:
onsemi
Datasheet:
LV56081GP-E Datasheet
History Price: $2.35000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV56081GP-E vs LV58063MC-AH
Part No
LV56081GP-E
LV58063MC-AH
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Ratiometric
Step-Down
Output Configuration
Positive and Negative
Positive
Topology
Charge Pump
Buck
Output Type
Fixed
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
3V
8V
Voltage - Input (Max)
3.45V
28V
Voltage - Output (Min/Fixed)
-5.5V, 15V
0.8V
Voltage - Output (Max)
-
22.4V
Current - Output
20mA
3A
Frequency - Switching
2MHz
370kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
24-VCT (3.5x3.5)
8-SOIC-EP/SOP8L