LV5693P-E
LV5693P-E
Obsolete
Description:  IC REG CONV CAR AUD 7OUT 15HZIPJ
Manufacturer:  onsemi
Datasheet:   LV5693P-E Datasheet
History Price: $2.60000
In Stock: 43600
LV5693P-E vs LV56351JA-ZH
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, Car Audio System
Converter, BS/CS Antenna
Voltage - Input
7.7V ~ 16V
8V ~ 23V
Number of Outputs
7
2
Voltage - Output
Multiple
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
15-SSIP Exposed Pad, Formed Leads
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
15-HZIPJ
20-SSOP