Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5710V-MPB-E
LV5710V-MPB-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP ADJ 16SSOP
Manufacturer:
onsemi
Datasheet:
LV5710V-MPB-E Datasheet
History Price: Obsolete
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV5710V-MPB-E vs LV56081GP-E
Part No
LV5710V-MPB-E
LV56081GP-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Positive
Positive and Negative
Topology
Charge Pump
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
5.5V
3.45V
Voltage - Output (Min/Fixed)
-
-5.5V, 15V
Voltage - Output (Max)
-
-
Current - Output
30mA
20mA
Frequency - Switching
1.8MHz
2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
24-WFQFN
Supplier Device Package
16-SSOP
24-VCT (3.5x3.5)