LV5710V-MPB-E
LV5710V-MPB-E
Obsolete
Description:  IC REG CHARGE PUMP ADJ 16SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48400
LV5710V-MPB-E vs LV58063MC-AH
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Ratiometric
Step-Down
Output Configuration
Positive
Positive
Topology
Charge Pump
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
8V
Voltage - Input (Max)
5.5V
28V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
22.4V
Current - Output
30mA
3A
Frequency - Switching
1.8MHz
370kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SSOP
8-SOIC-EP/SOP8L