Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5743V-MPB-E
LV5743V-MPB-E
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
DC-DC CONVERTER (BUCK)
Manufacturer:
onsemi
Datasheet:
LV5743V-MPB-E Datasheet
History Price: $0.44000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV5743V-MPB-E vs LV5980MC-AH
Part No
LV5743V-MPB-E
LV5980MC-AH
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
23V
Voltage - Output (Min/Fixed)
-
1.235V
Voltage - Output (Max)
-
21.62V
Current - Output
-
3A
Frequency - Switching
-
370kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC