Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5781-TLM-E
LV5781-TLM-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 3.3V 3A 14HSSOP
Manufacturer:
onsemi
Datasheet:
LV5781-TLM-E Datasheet
History Price: Obsolete
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV5781-TLM-E vs LV56081GP-E
Part No
LV5781-TLM-E
LV56081GP-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive and Negative
Topology
Buck
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
6V
3.45V
Voltage - Output (Min/Fixed)
3.3V
-5.5V, 15V
Voltage - Output (Max)
-
-
Current - Output
3A
20mA
Frequency - Switching
180kHz
2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
24-WFQFN
Supplier Device Package
14-HSSOP
24-VCT (3.5x3.5)