LV5803M-TE-L-E
LV5803M-TE-L-E
Obsolete
Description:  IC REG BUCK ADJUSTABLE 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 46000
LV5803M-TE-L-E vs LV56081GP-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive and Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
18V
3.45V
Voltage - Output (Min/Fixed)
0.8V
-5.5V, 15V
Voltage - Output (Max)
15.48V
-
Current - Output
-
20mA
Frequency - Switching
330kHz
2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
24-WFQFN
Supplier Device Package
8-MFP
24-VCT (3.5x3.5)