Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5980MD-AH
LV5980MD-AH
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 10SOIC
Manufacturer:
onsemi
Datasheet:
LV5980MD-AH Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV5980MD-AH vs LV5710V-MPB-E
Part No
LV5980MD-AH
LV5710V-MPB-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive
Topology
Buck
Charge Pump
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
23V
5.5V
Voltage - Output (Min/Fixed)
1.235V
-
Voltage - Output (Max)
21.62V
-
Current - Output
3A
30mA
Frequency - Switching
370kHz
1.8MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-SOIC
16-SSOP