LV5980MD-AH
LV5980MD-AH
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 10SOIC
Manufacturer:  onsemi
Datasheet:   LV5980MD-AH Datasheet
History Price: Obsolete
In Stock: 20800
LV5980MD-AH vs LV5743V-MPB-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
23V
-
Voltage - Output (Min/Fixed)
1.235V
-
Voltage - Output (Max)
21.62V
-
Current - Output
3A
-
Frequency - Switching
370kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-SOP (0.154", 3.90mm Width)
-
Supplier Device Package
10-SOIC
-