LV5980MD-AH
LV5980MD-AH
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 10SOIC
Manufacturer:  onsemi
Datasheet:   LV5980MD-AH Datasheet
History Price: Obsolete
In Stock: 20800
LV5980MD-AH vs LV5980MC-AH
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
23V
23V
Voltage - Output (Min/Fixed)
1.235V
1.235V
Voltage - Output (Max)
21.62V
21.62V
Current - Output
3A
3A
Frequency - Switching
370kHz
370kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-SOIC
8-SOIC