M02067G-12
M02067G-12
Obsolete
Description:  IC AMP OPTICAL POST MMIC PECL
Manufacturer:  MACOM Technology
Datasheet:   M02067G-12 Datasheet
History Price: Obsolete
In Stock: 14140
M02067G-12 vs M02067G-09-T
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
2.1Gbps
2.1Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
52 mA
52 mA
Current - Modulation
100mA
85mA
Current - Bias
120 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-BCC (4x4)
Mounting Type
Surface Mount
Surface Mount