Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ MACOM Technology M02067G-12
M02067G-12
Obsolete
PMIC - Laser Drivers
Description:
IC AMP OPTICAL POST MMIC PECL
Manufacturer:
MACOM Technology
Datasheet:
M02067G-12 Datasheet
History Price: Obsolete
In Stock: 14140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M02067G-12 vs M02068-15-T
Part No
M02067G-12
M02068-15-T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
2.1Gbps
622Mbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
3.3V
Current - Supply
52 mA
-
Current - Modulation
100mA
85mA
Current - Bias
120 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
24-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-BCC (4x4)
Mounting Type
Surface Mount
Surface Mount