Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ MACOM Technology M02067G-12
M02067G-12
Obsolete
PMIC - Laser Drivers
Description:
IC AMP OPTICAL POST MMIC PECL
Manufacturer:
MACOM Technology
Datasheet:
M02067G-12 Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M02067G-12 vs M02170G-12
Part No
M02067G-12
M02170G-12
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Controller (Fiber Optic)
Data Rate
2.1Gbps
11.3Gbps
Number of Channels
1
2
Voltage - Supply
2.97V ~ 3.63V
3.05V ~ 3.55V
Current - Supply
52 mA
58 mA
Current - Modulation
100mA
85mA
Current - Bias
120 mA
150 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 95 ℃
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount