☰
M5475CFE
M5475CFE
Obsolete
Description:  IC MOD COLDFIRE 266MHZ 64MB
Manufacturer:  NXP Semiconductors
Datasheet:   M5475CFE Datasheet
History Price: Obsolete
In Stock: 23200
M5475CFE vs M5485BFEE-E
Series
ColdFire
ColdFire
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ColdFire V4e, MCF5475
ColdFire V4e, MCF5485
Co-Processor
-
-
Speed
266MHz
200MHz
Flash Size
16MB
16MB (NOR), 2MB (Boot)
RAM Size
64MB
64MB
Connector Type
-
-
Size / Dimension
3.700" L x 4.500" W (93.40mm x 114.30mm)
3.700" L x 4.500" W (95.00mm x 114.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃