Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ NXP Semiconductors M5485DFE
M5485DFE
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD COLDFIRE 200MHZ 64MB
Manufacturer:
NXP Semiconductors
Datasheet:
M5485DFE Datasheet
History Price: Obsolete
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M5485DFE vs M5485BFEE-E
Part No
M5485DFE
M5485BFEE-E
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
NXP Semiconductors
Beacon EmbeddedWorks
Series
ColdFire
ColdFire
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ColdFire V4e, MCF5485
ColdFire V4e, MCF5485
Co-Processor
-
-
Speed
200MHz
200MHz
Flash Size
2MB (Boot)
16MB (NOR), 2MB (Boot)
RAM Size
64MB
64MB
Connector Type
-
-
Size / Dimension
3.700" L x 4.500" W (93.40mm x 114.30mm)
3.700" L x 4.500" W (95.00mm x 114.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃