M81702FP
M81702FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 2A 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81702FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41600
M81702FP vs M81707FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
2.5Ohm LS, 10Ohm HS
50Ohm LS, 35Ohm HS
Current - Output / Channel
2A
-
Current - Peak Output
2.5A
100mA
Voltage - Supply
5V ~ 20V
10V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
16-SOP