M81703FP
M81703FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 2A 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81703FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 8000
M81703FP vs M81709FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
2.5Ohm LS, 10Ohm HS
2.5Ohm LS, 10Ohm HS
Current - Output / Channel
2A
2A
Current - Peak Output
2.5A
2.5A
Voltage - Supply
5V ~ 20V
10V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
Shoot-Through
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
16-SOP