M81707FP
M81707FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81707FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7200
M81707FP vs M81701FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
50Ohm LS, 35Ohm HS
2.5Ohm LS, 10Ohm HS
Current - Output / Channel
-
2A
Current - Peak Output
100mA
2.5A
Voltage - Supply
10V ~ 20V
5V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
16-SOP