M81707FP
M81707FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81707FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7200
M81707FP vs M81706AFP
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
50Ohm LS, 35Ohm HS
15Ohm LS, 40Ohm HS
Current - Output / Channel
-
-
Current - Peak Output
100mA
200mA
Voltage - Supply
10V ~ 20V
10V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
Shoot-Through
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
8-SOP