M81708FP
M81708FP
Obsolete
Description:  IC HALF BRIDGE DRIVER 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81708FP Datasheet
History Price: Obsolete
In Stock: 23600
M81708FP vs M81709FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
15Ohm LS, 35Ohm HS
2.5Ohm LS, 10Ohm HS
Current - Output / Channel
-
2A
Current - Peak Output
200mA
2.5A
Voltage - Supply
10V ~ 20V
10V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
Shoot-Through
Shoot-Through
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
16-SOP