M81713FP
M81713FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 8SOP
Manufacturer:  Powerex Inc
Datasheet:   M81713FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6400
M81713FP vs M81702FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
On/Off
Logic
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
12Ohm LS, 30Ohm HS
2.5Ohm LS, 10Ohm HS
Current - Output / Channel
-
2A
Current - Peak Output
500mA
2.5A
Voltage - Supply
10V ~ 20V
5V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
Shoot-Through
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOP
16-SOP