MAC7111CPV50-MO
MAC7111CPV50-MO
Active
Description:  MICROCONTROLLER, 32 BIT, FLASH,
Manufacturer:  Motorola
History Price: $20.79000
In Stock: 20400
MAC7111CPV50-MO vs MAC7116VAG50
Series
MAC7xxx
MAC7xxx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
ARM7TDMI-S
ARM7?
Core Size
32-Bit
32-Bit Single-Core
Speed
50MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
DMA, POR
Number of I/O
112
112
Program Memory Size
512KB (512K x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
32K x 8
RAM Size
32K x 8
48K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
2.35V ~ 5.5V
Data Converters
A/D 16x8/10b
A/D 16x8/10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)