Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MAC7111CPV50
MAC7111CPV50
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 32 BIT, FLASH,
Manufacturer:
Freescale Semiconductor
Datasheet:
MAC7111CPV50 Datasheet
History Price: $20.79000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAC7111CPV50 vs MAC7131MVF40
Part No
MAC7111CPV50
MAC7131MVF40
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
MAC7xxx
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Core Processor
ARM7TDMI-S
ARM7?
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
40MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
DMA, POR
Number of I/O
112
128
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
32K x 8
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
2.35V ~ 5.5V
Data Converters
A/D 16x8/10b
A/D 32x8/10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
208-BGA (17x17)