Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MAC7111MPV40
MAC7111MPV40
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 144LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MAC7111MPV40 Datasheet
History Price: Active
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAC7111MPV40 vs MAC7111MPV50
Part No
MAC7111MPV40
MAC7111MPV50
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Motorola
Series
-
MAC7xxx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM7TDMI-S
ARM7TDMI-S
Core Size
32-Bit Single-Core
32-Bit
Speed
40MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
DMA, POR
Number of I/O
112
112
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
32K x 8
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
2.35V ~ 2.75V
Data Converters
A/D 16x8/10b
A/D 16x8/10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)