Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MAC7121MAG40
MAC7121MAG40
Active
Embedded - Microcontrollers
Description:
32-BIT MCU, ARM7TDMI-S, 32KB FLA
Manufacturer:
NXP Semiconductors
Datasheet:
MAC7121MAG40 Datasheet
History Price: Active
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAC7121MAG40 vs MAC7112MPV40
Part No
MAC7121MAG40
MAC7112MPV40
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ARM7TDMI-S
Core Size
-
32-Bit Single-Core
Speed
-
40MHz
Connectivity
-
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
-
DMA, POR
Number of I/O
-
112
Program Memory Size
-
256KB (256K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
32K x 8
RAM Size
-
16K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 2.75V
Data Converters
-
A/D 16x8/10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
112-LQFP (20x20)