Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MAC7121MPV50
MAC7121MPV50
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 32 BIT, FLASH,
Manufacturer:
Freescale Semiconductor
Datasheet:
MAC7121MPV50 Datasheet
History Price: $20.65000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAC7121MPV50 vs MAC7241VAF64R
Part No
MAC7121MPV50
MAC7241VAF64R
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Not For New Designs
Core Processor
ARM7TDMI-S
-
Core Size
32-Bit Single-Core
-
Speed
50MHz
-
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
-
Peripherals
DMA, POR
-
Number of I/O
85
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
32K x 8
-
RAM Size
32K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
-
Data Converters
A/D 16x8/10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
112-LQFP (20x20)
-