Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MAC7131MVF40
MAC7131MVF40
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32B 544KB FLASH 208MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MAC7131MVF40 Datasheet
History Price: $76.19000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAC7131MVF40 vs MAC7121MPV50
Part No
MAC7131MVF40
MAC7121MPV50
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MAC7xxx
-
Packaging
Bulk or Tray
Bulk
Status
Obsolete
Active
Core Processor
ARM7?
ARM7TDMI-S
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
40MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
DMA, POR
Number of I/O
128
85
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
32K x 8
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
2.35V ~ 2.75V
Data Converters
A/D 32x8/10b
A/D 16x8/10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
208-BGA (17x17)
112-LQFP (20x20)