MAC7131MVM40
MAC7131MVM40
Active
Description:  RISC MICROCONTROLLER, 32 BIT, FL
Manufacturer:  Freescale Semiconductor
History Price: $23.03000
In Stock: 14800
MAC7131MVM40 vs MAC7111CPV50-MO
Series
-
MAC7xxx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM7TDMI-S
ARM7TDMI-S
Core Size
32-Bit Single-Core
32-Bit
Speed
40MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
DMA, POR
Number of I/O
128
112
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
32K x 8
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
2.35V ~ 2.75V
Data Converters
A/D 32x8/10b
A/D 16x8/10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
208-BGA (17x17)
144-LQFP (20x20)