MACH111-10JC
MACH111-10JC
Active
Description:  IC CPLD 32MC 10NS 44PLCC
Manufacturer:  Lattice Semiconductor
History Price: $3.92000
In Stock: 18400
MACH111-10JC vs MACH111SP-5VC
Series
MACH 1
MACH 1
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
10 ns
5 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
2
Number of Macrocells
32
32
Number of Gates
-
-
Number of I/O
32
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
100-LQFP
Supplier Device Package
44-PLCC (16.58x16.58)
100-TQFP (14x14)