Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Vantis Corp MACH111-20VC
MACH111-20VC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
EE PLD, 20NS, 32-CELL PQFP44
Manufacturer:
Vantis Corp
Datasheet:
MACH111-20VC Datasheet
History Price: $3.20000
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MACH111-20VC vs MACH211-7JC
Part No
MACH111-20VC
MACH211-7JC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Vantis Corp
Lattice Semiconductor
Series
-
MACH 2
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
-
EE PLD
Delay Time tpd(1) Max
-
7.5 ns
Voltage Supply - Internal
-
4.75V ~ 5.25V
Number of Logic Elements/Blocks
-
4
Number of Macrocells
-
64
Number of Gates
-
-
Number of I/O
-
32
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.58x16.58)