MACH111SP-7VC
MACH111SP-7VC
Active
Description:  IC CPLD 32MC 7.5NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: Active
In Stock: 16000
MACH111SP-7VC vs MACH231-6JC
Series
MACH 1
MACH 2
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
7.5 ns
6 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
8
Number of Macrocells
32
128
Number of Gates
-
-
Number of I/O
32
64
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
84-LCC (J-Lead)
Supplier Device Package
100-TQFP (14x14)
84-PLCC (29.31x29.31)