Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor MACH211-7VC
MACH211-7VC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 64MC 7.5NS 44TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
MACH211-7VC Datasheet
History Price: $8.13000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MACH211-7VC vs MACH111-20VC
Part No
MACH211-7VC
MACH111-20VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Vantis Corp
Series
MACH 2
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
-
Delay Time tpd(1) Max
7.5 ns
-
Voltage Supply - Internal
4.75V ~ 5.25V
-
Number of Logic Elements/Blocks
4
-
Number of Macrocells
64
-
Number of Gates
-
-
Number of I/O
32
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-TQFP
-
Supplier Device Package
44-TQFP (10x10)
-