Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated MAX038CPP+
MAX038CPP+
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FUNCTION GENERATOR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX038CPP+ Datasheet
History Price: Obsolete
In Stock: 47320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX038CPP+ vs MAX3674ECM2
Part No
MAX038CPP+
MAX3674ECM2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Microchip Technology
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Function Generator
Clock/Frequency Synthesizer
PLL
No
Yes with Bypass
Input
CMOS, TTL
LVCMOS, Crystal
Output
CMOS, TTL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:3
3:2
Differential - Input:Output
No/No
No/Yes
Frequency - Max
40MHz
1.36GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
20-PDIP
48-LQFP/48-TQFP (7x7)