☰
MAX038CPP+
MAX038CPP+
Obsolete
Description:  IC FUNCTION GENERATOR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX038CPP+ Datasheet
History Price: Obsolete
In Stock: 47320
MAX038CPP+ vs MAX9382EUA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Function Generator
Frequency Synthesizer
PLL
No
Yes
Input
CMOS, TTL
ECL
Output
CMOS, TTL
PECL
Number of Circuits
1
1
Ratio - Input:Output
1:3
2:4
Differential - Input:Output
No/No
No/Yes
Frequency - Max
40MHz
450MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
4.75V ~ 5.25V
4.2V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
8-μMAX