Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated MAX038CPP+
MAX038CPP+
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FUNCTION GENERATOR 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX038CPP+ Datasheet
History Price: Obsolete
In Stock: 47320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX038CPP+ vs MAX9476EUG
Part No
MAX038CPP+
MAX9476EUG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Function Generator
-
PLL
No
Yes
Input
CMOS, TTL
Clock, Crystal
Output
CMOS, TTL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:3
2:7
Differential - Input:Output
No/No
No/No
Frequency - Max
40MHz
35.328MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
24-TSSOP