☰
MAX038CPP
MAX038CPP
Obsolete
Description:  IC FUNCTION GENERATOR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX038CPP Datasheet
History Price: Obsolete
In Stock: 35680
MAX038CPP vs MAX3674ECM2
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Function Generator
Clock/Frequency Synthesizer
PLL
No
Yes with Bypass
Input
CMOS, TTL
LVCMOS, Crystal
Output
CMOS, TTL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:3
3:2
Differential - Input:Output
No/No
No/Yes
Frequency - Max
40MHz
1.36GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
20-PDIP
48-LQFP/48-TQFP (7x7)