Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated MAX038CWP+
MAX038CWP+
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FUNCTION GENERATOR 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX038CWP+ Datasheet
History Price: Obsolete
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX038CWP+ vs MAX038CPP
Part No
MAX038CWP+
MAX038CPP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Function Generator
Function Generator
PLL
No
No
Input
CMOS, TTL
CMOS, TTL
Output
CMOS, TTL
CMOS, TTL
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
40MHz
40MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP