☰
MAX1027BCEE
MAX1027BCEE
Active
Description:  300KSPS ADCS WITH FIFO
Manufacturer:  Maxim Integrated
Datasheet:   MAX1027BCEE Datasheet
History Price: $7.17000
In Stock: 29440
MAX1027BCEE vs MAX7651ECB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
12
Sampling Rate (Per Second)
300k
53.6k
Number of Inputs
4, 8
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
3-Wire, Microwire, QSPI, SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.5V ~ 5.5V
Features
Internal Oscillator, Temperature Sensor
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
16-QSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount