☰
MAX1036MEKA
MAX1036MEKA
Active
Description:  4-CHANNEL SERIAL 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1036MEKA Datasheet
History Price: $1.07000
In Stock: 37280
MAX1036MEKA vs MAX1069BEUD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
188k
58.6k
Number of Inputs
2, 4
1
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
I2C
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
2:1
1:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
5V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.5V
Features
Internal Oscillator
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-8
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
14-TSSOP
Mounting Type
Surface Mount
Surface Mount