☰
MAX1037EKA
MAX1037EKA
Active
Description:  ADC, SUCCESSIVE APPROXIMATION, 8
Manufacturer:  Maxim Integrated
Datasheet:   MAX1037EKA Datasheet
History Price: Active
In Stock: 16640
MAX1037EKA vs MAX1027BCEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
10
Sampling Rate (Per Second)
188k
300k
Number of Inputs
2, 4
4, 8
Input Type
Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
I2C
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
2:1
1:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Features
Internal Oscillator
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SOT-23-8
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-8
16-QSOP
Mounting Type
Surface Mount
Surface Mount