☰
MAX1065BCUI+
MAX1065BCUI+
Active
Description:  IC ADC 14BIT 165KSPS 28TSSOP
Manufacturer:  Maxim Integrated
History Price: $13.22000
In Stock: 48240
MAX1065BCUI+ vs MAX1027BEEE+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
165k
300k
Number of Inputs
1
4, 8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount