☰
MAX1065BEUI+
MAX1065BEUI+
Active
Description:  IC ADC 14BIT SAR 28TSSOP
Manufacturer:  Maxim Integrated
History Price: $24.82000
In Stock: 33200
MAX1065BEUI+ vs MAX1071ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
14
10
Sampling Rate (Per Second)
165k
1.5M
Number of Inputs
1
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
12-WQFN Exposed Pad
Supplier Device Package
28-TSSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount